KTB8370AEIB-5C-TR
KTB8370AEIB-5C-TR
Active
Description:  4.7V TO 17V INPUT, 5A SYNCHRONOU
Manufacturer:  Kinetic Technologies
History Price: $2.82000
In Stock: 24700
KTB8370AEIB-5C-TR vs KTB8331DEDAA-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
4.7V
2.7V
Voltage - Input (Max)
17V
5.5V
Voltage - Output (Min/Fixed)
5V
0.6V
Voltage - Output (Max)
-
3.35V
Current - Output
5A
3A
Frequency - Switching
500kHz
2.4MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, WLCSP
15-WFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.75x2.06)
15-WLCSP (1.34x2.05)