KTB8331AEDAA-TR
KTB8331AEDAA-TR
Active
Description:  3A, 2.4MHZ, LOW-VOLTAGE, I2C PRO
Manufacturer:  Kinetic Technologies
History Price: $0.93000
In Stock: 300
KTB8331AEDAA-TR vs KTB8331DEDAA-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
3.35V
3.35V
Current - Output
3A
3A
Frequency - Switching
2.4MHz
2.4MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-WFBGA, WLCSP
15-WFBGA, WLCSP
Supplier Device Package
15-WLCSP (1.34x2.05)
15-WLCSP (1.34x2.05)