☰
KMPC860SRCVR50D4
KMPC860SRCVR50D4
Obsolete
Description:  IC MPU MPC8XX 50MHZ 357BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 48000
KMPC860SRCVR50D4 vs KMPC8271VRTMFA
Series
MPC8xx
MPC82xx
Packaging
Box
Box
Status
Obsolete
Obsolete
Core Processor
MPC8xx
PowerPC G2_LE
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
50MHz
400MHz
Co-Processors/DSP
Communications; CPM
Communications; RISC CPM
RAM Controllers
DRAM
DRAM, SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10Mbps (4)
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
3.3V
3.3V
Operating Temperature
-40 ℃ ~ 95 ℃ (TA)
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
357-BBGA
516-BBGA