KMC908GR4CDW
KMC908GR4CDW
Active
Description:  IC MCU 8BIT 4KB FLASH 28SOIC
Manufacturer:  Motorola
History Price: Active
In Stock: 33500
KMC908GR4CDW vs KMC908AB32CFU
Manufacturer
Series
-
HC08
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
M68HC08
Core Size
8-Bit
8-Bit
Speed
8MHz
8.4MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
LVD, POR, PWM
POR, PWM
Number of I/O
21
51
Program Memory Size
4KB (4K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
512 x 8
RAM Size
384 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 6x8b SAR
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
28-SOIC
64-QFP (14x14)