KMC811E2CP2
KMC811E2CP2
Active
Description:  MICROCONTROLLER, HCMOS
Manufacturer:  Motorola
Datasheet:   KMC811E2CP2 Datasheet
History Price: Active
In Stock: 28000
KMC811E2CP2 vs KMC908AB32MFU
Series
-
HC08
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
HC08
Core Size
-
8-Bit
Speed
-
8MHz
Connectivity
-
SCI, SPI
Peripherals
-
POR, PWM
Number of I/O
-
51
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
512 x 8
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
64-QFP (14x14)