Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola KMC705J1ACP
KMC705J1ACP
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8-BIT, HC05 CPU
Manufacturer:
Motorola
Datasheet:
KMC705J1ACP Datasheet
History Price: Active
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KMC705J1ACP vs KMC908GR4CDW
Part No
KMC705J1ACP
KMC908GR4CDW
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Motorola
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
-
Core Size
-
8-Bit
Speed
-
8MHz
Connectivity
-
SCI, SPI
Peripherals
-
LVD, POR, PWM
Number of I/O
-
21
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
384 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
A/D 6x8b SAR
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
28-SOIC