Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology JS28F640P30TF75A
JS28F640P30TF75A
Obsolete
Memory
Description:
IC FLASH 64MBIT PAR 56TSOP
Manufacturer:
Micron Technology
Datasheet:
JS28F640P30TF75A Datasheet
History Price: Obsolete
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JS28F640P30TF75A vs JS28F640P30T85A
Part No
JS28F640P30TF75A
JS28F640P30T85A
Category
Memory
Memory
Manufacturer
Micron Technology
Intel
Series
StrataFlash
StrataFlash
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
75ns
85ns
Access Time
75 ns
85 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP