JS28F512P33EF0
JS28F512P33EF0
Discontinued
Description:  IC FLASH 512MBIT PAR 56TSOP
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 24800
JS28F512P33EF0 vs JS28F640P30BF75A
Category
Series
Axcell
StrataFlash
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
64Mbit
Memory Organization
32M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
105ns
75ns
Access Time
105 ns
75 ns
Voltage - Supply
2.3V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP