Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology JS28F512P33BFD
JS28F512P33BFD
Obsolete
Memory
Description:
IC FLASH 512MBIT PAR 56TSOP
Manufacturer:
Micron Technology
Datasheet:
JS28F512P33BFD Datasheet
History Price: Obsolete
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JS28F512P33BFD vs JS28F512M29EBHB TR
Part No
JS28F512P33BFD
JS28F512M29EBHB TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
Axcell
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
512Mbit
Memory Organization
32M x 16
64M x 8, 32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
40 MHz
-
Write Cycle Time - Word, Page
105ns
110ns
Access Time
105 ns
110 ns
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP