Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology JS28F512M29EWLD
JS28F512M29EWLD
Obsolete
Memory
Description:
IC FLASH 512MBIT PARALLEL 56TSOP
Manufacturer:
Micron Technology
Datasheet:
JS28F512M29EWLD Datasheet
History Price: Obsolete
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JS28F512M29EWLD vs JS28F320J3F75A
Part No
JS28F512M29EWLD
JS28F320J3F75A
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
-
StrataFlash
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
32Mbit
Memory Organization
64M x 8, 32M x 16
4M x 8, 2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
110ns
75ns
Access Time
110 ns
75 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP