JS28F320J3D75E
JS28F320J3D75E
Discontinued
Description:  IC FLASH 32MBIT PARALLEL 56TSOP
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 40600
JS28F320J3D75E vs JS28F512M29EWHA
Category
Series
StrataFlash
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
512Mbit
Memory Organization
4M x 8, 2M x 16
64M x 8, 32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
75ns
110ns
Access Time
75 ns
110 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP