Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology JS28F00AM29EWH0
JS28F00AM29EWH0
Discontinued
Memory
Description:
IC FLASH 1GBIT PARALLEL 56TSOP
Manufacturer:
Micron Technology
Datasheet:
JS28F00AM29EWH0 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JS28F00AM29EWH0 vs JS28F640P30T85A
Part No
JS28F00AM29EWH0
JS28F640P30T85A
Category
Memory
Memory
Manufacturer
Micron Technology
Intel
Series
-
StrataFlash
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
1Gbit
64Mbit
Memory Organization
128M x 8, 64M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
40 MHz
Write Cycle Time - Word, Page
110ns
85ns
Access Time
110 ns
85 ns
Voltage - Supply
2.7V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP