IXDN630CI
IXDN630CI
Active
Description:  IC GATE DRVR LOW-SIDE TO220-5
Manufacturer:  IXYS Corporation
Datasheet:   IXDN630CI Datasheet
History Price: $9.56000
In Stock: 32700
IXDN630CI vs IXDN509PI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
12.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
30A, 30A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
11ns, 11ns
25ns, 23ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-5
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-220-5
8-DIP