IXDD404PI
IXDD404PI
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  IXYS Corporation
Datasheet:   IXDD404PI Datasheet
History Price: Obsolete
In Stock: 23000
IXDD404PI vs IXDN602SI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 2.5V
0.8V, 3V
Current - Peak Output (Source, Sink)
4A, 4A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
16ns, 13ns
7.5ns, 6.5ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-DIP
8-SOIC-EP