Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Zilog IXD3265D181MR-G
IXD3265D181MR-G
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
0.5UA ULTRA LOW POWER SYNC STEP-
Manufacturer:
Zilog
Datasheet:
IXD3265D181MR-G Datasheet
History Price: $0.58520
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IXD3265D181MR-G vs IXD3265D331MR-G
Part No
IXD3265D181MR-G
IXD3265D331MR-G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2V
2V
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
1.8V
3.3V
Voltage - Output (Max)
-
-
Current - Output
50mA
50mA
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-25
SOT-25