Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Zilog IXD1209F282MR-G
IXD1209F282MR-G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.8V 150MA SOT25
Manufacturer:
Zilog
Datasheet:
IXD1209F282MR-G Datasheet
History Price: $0.36000
In Stock: 4200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IXD1209F282MR-G vs IXD1701B502MR
Part No
IXD1209F282MR-G
IXD1701B502MR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
10V
28V
Voltage - Output (Min/Fixed)
2.8V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.27V @ 100mA
1.3V @ 100mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
50 μA
105 μA
Current - Supply (Max)
-
125 μA
PSRR
70dB (10kHz)
50dB (1kHz)
Control Features
Enable
Enable
Protection Features
Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-25
SOT-25