IXD1209F182MR-G
IXD1209F182MR-G
Active
Description:  IC REG LINEAR 1.8V 150MA SOT25
Manufacturer:  Zilog
History Price: $0.36000
In Stock: 42000
IXD1209F182MR-G vs IXD1701B332MR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
10V
28V
Voltage - Output (Min/Fixed)
1.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 100mA
1.7V @ 100mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
50 μA
105 μA
Current - Supply (Max)
-
125 μA
PSRR
70dB (10kHz)
50dB (1kHz)
Control Features
Enable
Enable
Protection Features
Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-25
SOT-25