Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ IXYS Corporation IXCP02M45
IXCP02M45
Obsolete
PMIC - Current Regulation/Management
Description:
IC CURRENT REGULATOR TO220-3
Manufacturer:
IXYS Corporation
Datasheet:
IXCP02M45 Datasheet
History Price: Obsolete
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IXCP02M45 vs IXCY10M45A
Part No
IXCP02M45
IXCY10M45A
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
IXYS Corporation
IXYS Corporation
Series
IXC
IXC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Current Regulator
Current Regulator
Sensing Method
-
-
Accuracy
-
-
Voltage - Input
-
-
Current - Output
2mA
60mA
Operating Temperature
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-3
TO-252AA