☰
ISO103
ISO103
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   ISO103 Datasheet
History Price: $220.05000
In Stock: 8795
ISO103 vs ISO113
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Isolation
Isolation
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
1.5V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
20 kHz
20 kHz
Current - Input Bias
-
-
Voltage - Input Offset
20 mV
20 mV
Current - Supply
90mA
90mA
Current - Output / Channel
15 mA
15 mA
Voltage - Supply Span (Min)
20 V
20 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm), 16 Leads
24-CDIP (0.600", 15.24mm), 16 Leads
Supplier Device Package
16-CDIP
16-CDIP