ISL95810UIU8Z
ISL95810UIU8Z
Active
Description:  IC DGTL POT 50KOHM 256TAP 8MSOP
Manufacturer:  Renesas Electronics
History Price: $3.03000
In Stock: 14200
ISL95810UIU8Z vs ISL95811UFRTZ
Series
XDCP
XDCP
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
50k
50k
Interface
I2C
I2C
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
?5ppm/ ℃
?5ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
8-TDFN (3x3)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-WDFN Exposed Pad
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
70