Series
Robust Ripple Regulator (R3)
-
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
9V ~ 30V
Frequency - Switching
200kHz ~ 500kHz
Up to 2MHz
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Power Good
Current Limit, Frequency Control
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-QFN (7x7)
8-SOIC