ISL9502AHRZ
ISL9502AHRZ
Obsolete
Description:  IC REG CTRLR BUCK 48QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL9502AHRZ Datasheet
History Price: Obsolete
In Stock: 32800
ISL9502AHRZ vs ISL9502CRZ
Series
-
Robust Ripple Regulator (R3)
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
-
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
5V ~ 25V
4.75V ~ 5.25V
Frequency - Switching
-
200kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
Current Limit, Power Good
Current Limit, Power Good
Operating Temperature
-
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
48-QFN (7x7)