Packaging
Tape & Reel (TR)
Tube
Output Type
-
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Voltage - Supply (Vcc/Vdd)
5V ~ 25V
9V ~ 30V
Frequency - Switching
-
Up to 2MHz
Synchronous Rectifier
-
No
Control Features
Current Limit, Power Good
Current Limit, Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
48-QFN (7x7)
8-MSOP