ISL9502AHRZ-T
ISL9502AHRZ-T
Obsolete
Description:  IC REG CTRLR BUCK 48QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13900
ISL9502AHRZ-T vs ISL8843MBZ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
-
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
5V ~ 25V
9V ~ 30V
Frequency - Switching
-
Up to 2MHz
Duty Cycle (Max)
-
95%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
Current Limit, Power Good
Current Limit, Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-QFN (7x7)
8-SOIC