Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Intersil ISL9501CVZ
ISL9501CVZ
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTRLR BUCK 38TSSOP
Manufacturer:
Intersil
Datasheet:
ISL9501CVZ Datasheet
History Price: Active
In Stock: 100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9501CVZ vs ISL6592DNZ-T
Part No
ISL9501CVZ
ISL6592DNZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Applications
-
Digital Multiphase Controller
Voltage - Input
-
-
Voltage - Supply
-
3V ~ 3.6V
Current - Supply
-
100 mA
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
38-TSSOP
48-LQFP (7x7)