Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL9501CRZ
ISL9501CRZ
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTRLR BUCK 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9501CRZ Datasheet
History Price: Obsolete
In Stock: 37900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9501CRZ vs ISL8724IRZ
Part No
ISL9501CRZ
ISL8724IRZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Applications
-
Power Supply Sequencer
Voltage - Input
-
-
Voltage - Supply
-
2.5V ~ 5V
Current - Supply
-
270 μA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
24-QFN (4x4)