ISL9500CVZ
ISL9500CVZ
Obsolete
Description:  IC REG CTRLR BUCK 38TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL9500CVZ Datasheet
History Price: Obsolete
In Stock: 20600
ISL9500CVZ vs ISL9444IRZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Last Time Buy
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
3
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
4.5V ~ 28V
Frequency - Switching
250kHz ~ 1MHz
200kHz ~ 1.2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Phase Control, Power Good
Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
38-TSSOP
40-QFN (5x5)