Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Renesas Electronics ISL9444CRZ
ISL9444CRZ
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9444CRZ Datasheet
History Price: Obsolete
In Stock: 2900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9444CRZ vs ISL9502CRZ
Part No
ISL9444CRZ
ISL9502CRZ
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
Robust Ripple Regulator (R3)
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
3
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
4.75V ~ 5.25V
Frequency - Switching
200kHz ~ 1.2MHz
200kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Current Limit, Power Good
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
48-QFN (7x7)