ISL9441IRZ-T
ISL9441IRZ-T
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
History Price: $5.21000
In Stock: 19565
ISL9441IRZ-T vs ISL9307IRTAAJFZ-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Topology
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
4
4
Frequency - Switching
300kHz
3MHz
Voltage/Current - Output 1
Controller
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 2
Controller
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 3
Controller
2.8V, 300mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4.5V ~ 24V
1.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
16-QFN (4x4)