Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Renesas Electronics ISL9307IRTAANLZ-T
ISL9307IRTAANLZ-T
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG QUAD BUCK/LNR SYNC 16TQFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9307IRTAANLZ-T Datasheet
History Price: $3.08950
In Stock: 25480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9307IRTAANLZ-T vs ISL9440CIRZ-T
Part No
ISL9307IRTAANLZ-T
ISL9440CIRZ-T
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
4
4
Frequency - Switching
3MHz
600kHz
Voltage/Current - Output 1
0.8V ~ 5.5V, 1.5A
Controller
Voltage/Current - Output 2
0.8V ~ 5.5V, 1.5A
Controller
Voltage/Current - Output 3
3.3V, 300mA
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
32-QFN (5x5)