ISL9305IRTWLNCZ-T
ISL9305IRTWLNCZ-T
Active
Description:  IC REG QUAD BUCK/LNR 3MHZ 16TQFN
Manufacturer:  Renesas Electronics
History Price: $3.08950
In Stock: 10500
ISL9305IRTWLNCZ-T vs ISL9440CIRZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Topology
Step-Down (Buck) (2), Linear (LDO) (2)
Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs
4
4
Frequency - Switching
3MHz
600kHz
Voltage/Current - Output 1
0.8V ~ 5.5V, 800mA
Controller
Voltage/Current - Output 2
0.8V ~ 5.5V, 800mA
Controller
Voltage/Current - Output 3
0.9V ~ 3.3V, 350mA
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 24V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
32-QFN (5x5)