ISL9305IRTWLNCZ-T
ISL9305IRTWLNCZ-T
Active
Description:  IC REG QUAD BUCK/LNR 3MHZ 16TQFN
Manufacturer:  Renesas Electronics
History Price: $3.08950
In Stock: 10500
ISL9305IRTWLNCZ-T vs ISL9307IRTAAJLZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (2), Linear (LDO) (2)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
4
4
Frequency - Switching
3MHz
3MHz
Voltage/Current - Output 1
0.8V ~ 5.5V, 800mA
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 2
0.8V ~ 5.5V, 800mA
0.8V ~ 5.5V, 1.5A
Voltage/Current - Output 3
0.9V ~ 3.3V, 350mA
2.8V, 300mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
1.5V ~ 5.5V
1.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
16-QFN (4x4)
16-QFN (4x4)