Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Renesas Electronics ISL9021IRU2Z-T
ISL9021IRU2Z-T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.1V 250MA 6UTDFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9021IRU2Z-T Datasheet
History Price: $1.08550
In Stock: 13300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9021IRU2Z-T vs ISL9021IITZ-T
Part No
ISL9021IRU2Z-T
ISL9021IITZ-T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.1V
1.9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 250mA
0.25V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
4-UFBGA, WLCSP
Supplier Device Package
6-UTDFN (1.6x1.6)
4-WLCSP (1.16x0.98)