Series
-
Robust Ripple Regulator (R3)
Packaging
Tape & Reel (TR)
Tube
Output Type
Transistor Driver
PWM Signal
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
Up to 2MHz
200kHz ~ 500kHz
Synchronous Rectifier
No
-
Control Features
Current Limit, Frequency Control
Enable, Power Good
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
40-QFN (6x6)