ISL8845AMUZ-T
ISL8845AMUZ-T
Active
Description:  IC REG CTRLR BOOST/FLYBACK 8MSOP
Manufacturer:  Renesas Electronics
History Price: $2.03740
In Stock: 35200
ISL8845AMUZ-T vs ISL9500CVZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
Up to 2MHz
250kHz ~ 1MHz
Duty Cycle (Max)
48%
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Enable, Frequency Control, Phase Control, Power Good
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
38-TSSOP