ISL8843MBZ
ISL8843MBZ
Active
Description:  1A, 2000KHZ PDSO8
Manufacturer:  Intersil
Datasheet:   ISL8843MBZ Datasheet
History Price: $2.25000
In Stock: 25400
ISL8843MBZ vs ISL8843MUZ-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
-
Boost, Flyback
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
9V ~ 30V
Frequency - Switching
Up to 2MHz
Up to 2MHz
Duty Cycle (Max)
95%
95%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP