ISL8843MBZ-T
ISL8843MBZ-T
Active
Description:  1A, 2000KHZ PDSO8
Manufacturer:  Intersil
History Price: Active
In Stock: 18700
ISL8843MBZ-T vs ISL9506HRZ
Series
-
Robust Ripple Regulator (R3)
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Number of Outputs
1
3
Output Phases
1
3
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
Up to 2MHz
200kHz ~ 500kHz
Duty Cycle (Max)
95%
-
Synchronous Rectifier
No
-
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Enable, Power Good
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
40-QFN (6x6)