Series
-
Robust Ripple Regulator (R3)
Packaging
Bulk
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
Up to 2MHz
200kHz ~ 500kHz
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Frequency Control
Current Limit, Power Good
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
48-QFN (7x7)