ISL8843MBZ-T
ISL8843MBZ-T
Active
Description:  1A, 2000KHZ PDSO8
Manufacturer:  Intersil
History Price: Active
In Stock: 18700
ISL8843MBZ-T vs ISL8845AMBZ
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Boost, Flyback
Boost, Flyback
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
9V ~ 30V
Frequency - Switching
Up to 2MHz
Up to 2MHz
Duty Cycle (Max)
95%
48%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC