Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL8723IRZ
ISL8723IRZ
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC POWER SUPPLY SEQUENCER 24QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL8723IRZ Datasheet
History Price: $6.57000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL8723IRZ vs ISL9501CVZ
Part No
ISL8723IRZ
ISL9501CVZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply Sequencer
-
Voltage - Input
-
-
Voltage - Supply
2.5V ~ 5V
-
Current - Supply
480 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package
24-QFN (4x4)
38-TSSOP