Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL8723IRZ
ISL8723IRZ
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC POWER SUPPLY SEQUENCER 24QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL8723IRZ Datasheet
History Price: $6.57000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL8723IRZ vs ISL68124IRAZ
Part No
ISL8723IRZ
ISL68124IRAZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Last Time Buy
Programmable
-
-
Applications
Power Supply Sequencer
Telecommunications
Voltage - Input
-
-
Voltage - Supply
2.5V ~ 5V
3.135V ~ 3.465V
Current - Supply
480 μA
63 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
40-TQFN (5x5)