☰
ISL8563CP
ISL8563CP
Active
Description:  LINE TRANSCEIVER
Manufacturer:  Intersil
Datasheet:   ISL8563CP Datasheet
History Price: $1.32000
In Stock: 22080
ISL8563CP vs ISL8563ECB-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS232, RS562
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
70 mV
Data Rate
500kbps
5Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
18-SOIC