☰
ISL8563CP
ISL8563CP
Active
Description:  LINE TRANSCEIVER
Manufacturer:  Intersil
Datasheet:   ISL8563CP Datasheet
History Price: $1.32000
In Stock: 3615
ISL8563CP vs ISL8489EIB
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
70 mV
Data Rate
500kbps
250kbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
18-PDIP
14-SOIC