ISL8499IV-T
ISL8499IV-T
Obsolete
Description:  IC SWITCH SPDTX4 250MOHM 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL8499IV-T Datasheet
History Price: Obsolete
In Stock: 7500
ISL8499IV-T vs ISL84781IV
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
2:1
8:1
Number of Circuits
4
1
On-State Resistance (Max)
250mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
120mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-120pC
-39pC
Channel Capacitance (CS(off), CD(off))
106pF
65pF, 470pF
Current - Leakage (IS(off)) (Max)
50nA
4nA
Crosstalk
-98dB @ 100kHz
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP