ISL84782IV
ISL84782IV
Obsolete
Description:  IC SWITCH SP4TX2 750MOHM 16TSSOP
Manufacturer:  Intersil
Datasheet:   ISL84782IV Datasheet
History Price: $1.77000
In Stock: 30000
ISL84782IV vs ISL8499IR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Circuit
SP4T
SPDT
Multiplexer/Demultiplexer Circuit
4:1
2:1
Number of Circuits
2
4
On-State Resistance (Max)
750mOhm
250mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
40mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-65pC
-120pC
Channel Capacitance (CS(off), CD(off))
62pF, 218pF
106pF
Current - Leakage (IS(off)) (Max)
4nA
50nA
Crosstalk
-100dB @ 100kHz
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
16-QFN (3x3)