ISL84781IVZ
ISL84781IVZ
Active
Description:  IC MUX 8:1 750MOHM 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   ISL84781IVZ Datasheet
History Price: $5.03000
In Stock: 19000
ISL84781IVZ vs ISL84782IR
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Switch Circuit
-
SP4T
Multiplexer/Demultiplexer Circuit
8:1
4:1
Number of Circuits
1
2
On-State Resistance (Max)
750mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
120mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-39pC
-65pC
Channel Capacitance (CS(off), CD(off))
65pF, 470pF
62pF, 218pF
Current - Leakage (IS(off)) (Max)
4nA
4nA
Crosstalk
-
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
16-TQFN (3x3)