ISL84781IV
ISL84781IV
Obsolete
Description:  IC MUX 8:1 750MOHM 16TSSOP
Manufacturer:  Intersil
Datasheet:   ISL84781IV Datasheet
History Price: Obsolete
In Stock: 25700
ISL84781IV vs ISL8484IUZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
-
SPDT
Multiplexer/Demultiplexer Circuit
8:1
2:1
Number of Circuits
1
2
On-State Resistance (Max)
750mOhm
500mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
60mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
40ns, 20ns
-3db Bandwidth
-
-
Charge Injection
-39pC
170pC
Channel Capacitance (CS(off), CD(off))
65pF, 470pF
62pF
Current - Leakage (IS(off)) (Max)
4nA
100nA
Crosstalk
-
-85dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-TSSOP
10-MSOP