Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68134IRBZ-TR5846
ISL68134IRBZ-TR5846
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTRLR PMBUS 40TQFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL68134IRBZ-TR5846 Datasheet
History Price: Active
In Stock: 23480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL68134IRBZ-TR5846 vs ISL68127IRAZ-T
Part No
ISL68134IRBZ-TR5846
ISL68127IRAZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
PWM Controller
-
Voltage - Input
-
-
Voltage - Supply
3.135V ~ 3.465V
-
Current - Supply
63 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
48-QFN (6x6)