Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68134IRAZ
ISL68134IRAZ
Last Time Buy
PMIC - Power Supply Controllers, Monitors
Description:
AVS X+Y 4 PHASE DIGI CONTLR 40LD
Manufacturer:
Renesas Electronics
Datasheet:
ISL68134IRAZ Datasheet
History Price: $6.49630
In Stock: 3700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL68134IRAZ vs ISL6506CBZ-T
Part No
ISL68134IRAZ
ISL6506CBZ-T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Obsolete
Programmable
-
-
Applications
PWM Controller
Power Supply Controller/Monitor
Voltage - Input
-
-
Voltage - Supply
3.135V ~ 3.465V
4.75V ~ 5.25V
Current - Supply
63 mA
3.6 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
40-TQFN (5x5)
8-SOIC-EP