Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Renesas Electronics ISL68134IRAZ-T7A
ISL68134IRAZ-T7A
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTRLR PMBUS 40TQFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL68134IRAZ-T7A Datasheet
History Price: $10.44000
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL68134IRAZ-T7A vs ISL6595DRZ
Part No
ISL68134IRAZ-T7A
ISL6595DRZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
-
-
Applications
-
Digital Multiphase Controller
Voltage - Input
-
-
Voltage - Supply
-
3V ~ 3.6V
Current - Supply
-
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-TQFN (5x5)
48-QFN (7x7)